ADS1100A3IDBVT . Data & Signal Conversion by Texas Instruments

ADC 16BIT 128SPS I2C SOT-23-6

Status: Unknown
Series: Single 16-Bit Sigma-Delta ADCs
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.92


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$1.92
25,363
Buy Now
Logo for Newark Electronics Newark Electronics US$4.51
66
Buy Now
Logo for element14 element14 US$2.96
66
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resolution (Bits) 16bit
Sampling Rate 128SPS
Input Channel Type Differential Single Ended
Data Interface I2C
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
ADC / DAC Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 16-Bit Sigma-Delta ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

16-Bit, 128SPS, 1-Ch Delta-Sigma ADC w/ PGA, Oscillator & I2C | Texas Instruments
ADC, 16BIT, 128SPS, I2C, SOT-23-6 | Farnell
Adc, 16Bit, 128Sps, I2C, Sot-23-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS1100A3IDBVT .?

Additional datasheets, footprints and schematics for ADS1100A3IDBVT . are listed on our Part Details page. You can also find images and similar parts to ADS1100A3IDBVT . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS1100A3IDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1100A3IDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS1100A3IDBVT . fall under?

The ADS1100A3IDBVT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS1100A3IDBVT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1100A3IDBVT . you can contact the distributor directly for product support, shipping queries etc.

Is the ADS1100A3IDBVT . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS1100A3IDBVT . have stock available?

Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADS1100A3IDBVT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS1100A3IDBVT . often in real-time on the comparison pages.

What if I can't find stock of ADS1100A3IDBVT .?

You can fill out our help required form which you can use to request a quote for ADS1100A3IDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay