| Status: | Unknown |
|---|---|
| Series: | Single 16-Bit Sigma-Delta ADCs |
| RoHS: | Unknown |
Prices starting from US$2.47
| Resolution (Bits) | 16bit |
|---|---|
| Sampling Rate | 128SPS |
| Input Channel Type | Differential Single Ended |
| Data Interface | I2C |
| Supply Voltage Type | Single |
| Supply Voltage Min | 2.7V |
| Supply Voltage Max | 5.5V |
| ADC / DAC Case Style | SOT-23 |
| No. of Pins | 6Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | Single 16-Bit Sigma-Delta ADCs |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifier Type | Differential |
| Base Number | 1100 |
| IC Case Style | SOT-23 |
| IC Generic Number | 1100A2 |
| Linearity Error | 0.0125% |
| Linearity Error ADC / DAC + | 1LSB |
| Linearity Error ADC / DAC - | 1LSB |
| No. of Bits | 16bit |
| No. of Channels | 1Channels |
| Operating Temperature Range | -40°C to +85°C |
| Supply Current | 90µA |
| Supply Voltage Range | 2.7V to 5.5V |
| Supply Voltage Range - Analogue | 2.7V to 5.5V |
| Termination Type | Surface Mount Device |
| ADC Single Delta-Sigma 0.128KSPS 16-Bit | RS |
| 16Bit Adc, Smd, 1100A2, Sot-23-6 | Newark Electronics |
| 16BIT ADC, SMD, 1100A2, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a ADS1100A2IDBVT.?
Additional datasheets, footprints and schematics for ADS1100A2IDBVT. are listed on our Part Details page. You can also find images and similar parts to ADS1100A2IDBVT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1100A2IDBVT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1100A2IDBVT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1100A2IDBVT. fall under?
The ADS1100A2IDBVT. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1100A2IDBVT. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1100A2IDBVT. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1100A2IDBVT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1100A2IDBVT. have stock available?
Authorised distributors including Rochester Electronics, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADS1100A2IDBVT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1100A2IDBVT. often in real-time on the comparison pages.
What if I can't find stock of ADS1100A2IDBVT.?
You can fill out our help required form which you can use to request a quote for ADS1100A2IDBVT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.