Status: | Unknown |
---|---|
Series: | Single 12-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 3.3kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 12-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1013 |
IC Case Style | SOP |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 150µA |
Supply Voltage Range | 2V to 5.5V |
Supply Voltage Range - Analogue | 2V to 5.5V |
Termination Type | Surface Mount Device |
12-Bit 3.3kSPS 1-Ch Delta-Sigma ADC With Oscillator, Voltage Reference, and I2C | Texas Instruments |
IC, ADC, 12BIT, INT REF, 10MSOP | element14 |
Where can I find additional details, specifications and documents for a ADS1013IDGST .?
Additional datasheets, footprints and schematics for ADS1013IDGST . are listed on our Part Details page. You can also find images and similar parts to ADS1013IDGST . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1013IDGST . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1013IDGST . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1013IDGST . fall under?
The ADS1013IDGST . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1013IDGST . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1013IDGST . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1013IDGST . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1013IDGST . have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for ADS1013IDGST ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1013IDGST . often in real-time on the comparison pages.
What if I can't find stock of ADS1013IDGST .?
You can fill out our help required form which you can use to request a quote for ADS1013IDGST . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.