Status: | Last Time Buy |
---|---|
Series: | ADRF6602 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Rx mixer with integrated fractional-N PLL |
RF input frequency range: 1000 MHz to 3100 MHz |
Internal LO frequency range:1550 MHz to 2150 MHz |
Input P1dB: 14.8 dBm |
Input IP3: 30 dBm |
IIP3 optimization via external pin |
SSB noise figure: |
IP3SET pin open: 13.8 dB |
IP3SET pin at 3.3 V: 15 dB |
Voltage conversion gain: 6.5 dB |
Matched 200 Ω IF output impedance |
IF 3 dB bandwidth: 500 MHz |
Programmable via 3-wire SPI interface |
40-lead 6 mm × 6 mm LFCSP package |
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADRF6602-EVALZ?
Additional datasheets, footprints and schematics for ADRF6602-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADRF6602-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6602-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6602-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6602-EVALZ fall under?
The ADRF6602-EVALZ is listed under RF Mixers with Integrated LO.
Can I view similar or alternative parts?
You can view similar parts to ADRF6602-EVALZ when available in the RF Mixers with Integrated LO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6602-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6602-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADRF6602-EVALZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADRF6602-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6602-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADRF6602-EVALZ?
You can fill out our help required form which you can use to request a quote for ADRF6602-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.