Status: | Production |
---|---|
Series: | ADR5044 |
RoHS: | Compliant |
Ultracompact SC70 and SOT-23 packages |
Low temperature coefficient: 75 ppm/°C (maximum) |
Pin compatible with LM4040/LM4050 |
Initial accuracy: ±0.1% |
No external capacitor required |
Wide operating current range: 50 µA to 15 mA |
Extended temperature range: −40°C to +125°C |
Qualified for automotive applications |
Volt Ref, 4.096V, -40 To 125Deg C | Newark Electronics |
VOLT REF, 4.096V, -40 TO 125DEG C | element14 |
4.096V Shunt Voltage Ref | Analog Devices |
Where can I find additional details, specifications and documents for a ADR5044WBRTZ-R7?
Additional datasheets, footprints and schematics for ADR5044WBRTZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADR5044WBRTZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR5044WBRTZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR5044WBRTZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR5044WBRTZ-R7 fall under?
The ADR5044WBRTZ-R7 is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR5044WBRTZ-R7 when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR5044WBRTZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADR5044WBRTZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR5044WBRTZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADR5044WBRTZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR5044WBRTZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADR5044WBRTZ-R7?
You can fill out our help required form which you can use to request a quote for ADR5044WBRTZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.