Status: | Production |
---|---|
Series: | ADR4533 |
RoHS: | Compliant |
Prices starting from US$4.07
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.07
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
183
in stock
|
Buy Now | |
element14
from US$6.12
|
183
in stock
|
Buy Now | |
Farnell
from US$5.81
|
183
in stock
|
Buy Now | |
Richardson RFPD
from US$5.60
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$6.80
|
12
in stock
|
Buy Now |
Maximum temperature coefficient (TCVOUT): |
0.8 ppm/°C (D grade 0°C to 70°C) |
1 ppm/°C (C grade 0°C to 70°C) |
2 ppm/°C (B grade −40°C to +125°C) |
4 ppm/°C (A grade −40°C to +125°C) |
Output noise (0.1 Hz to 10 Hz): |
1 μV p-p at VOUT of 2.048 V typical |
Initial output voltage error: |
B, C, D grade: ±0.02% (maximum) |
Input voltage range: 3 V to 15 V Operating temperature: |
A grade and B grade: −40°C to +125°C |
C grade: 0°C to +70°C |
Output current: +10 mA source/−10 mA sink |
Low quiescent current: 950 μA (maximum) |
Low dropout voltage: 300 mV at 2 mA (VOUT ≥ 3 V) |
8-lead SOIC package and LCC package |
AEC-Q100 qualified for automotive applications |
Long-term drift: 8 ppm typical at 4500 hours |
3.3V Ultra Low Noise Voltage R | Analog Devices |
Volt Ref, 3.3V, Nsoic-8, -40 To 125Deg C | Newark Electronics |
VOLT REF, 3.3V, NSOIC-8, -40 TO 125DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADR4533BRZ?
Additional datasheets, footprints and schematics for ADR4533BRZ are listed on our Part Details page. You can also find images and similar parts to ADR4533BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR4533BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR4533BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR4533BRZ fall under?
The ADR4533BRZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR4533BRZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR4533BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR4533BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR4533BRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADR4533BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR4533BRZ often in real-time on the comparison pages.
What if I can't find stock of ADR4533BRZ?
You can fill out our help required form which you can use to request a quote for ADR4533BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.