ADR392AUJZ-REEL7 Series Voltage References by Analog Devices

Status: Production
Series: ADR392
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADR391/ADR392/ADR395 are precision 2.5 V, 4.096 V, and 5 V band gap voltage references, respectively, featuring low power and high precision in a tiny footprint. Using patented temperature drift curvature correction techniques from Analog Devices, Inc., the ADR39x references achieve a low 9 ppm/°C of temperature drift in the TSOT package.The ADR39x family of micropower, low dropout voltage references provides a stable output voltage from a minimum supply of 300 mV above the output. Their advanced design eliminates the need for external capacitors, which further reduces board space and system cost. The combination of low power operation, small size, and ease of use makes the ADR39x precision voltage references ideally suited for battery-operated

Prices starting from US$1.51


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.51
5,835
Buy Now
Logo for Analog Devices Analog Devices US$1.61
3,000
Buy Now
Logo for element14 element14 US$1.56
2,960
Buy Now
Logo for Chip One Stop Chip One Stop US$1.67
2,411
Buy Now
View Full Pricing & Stock Comparison

Features

Compact 5-lead TSOT package
Low temperature coefficient
B grade: 9 ppm/°C
A grade: 25 ppm/°C
Initial accuracy
B grade: ±4 mV maximum (ADR391)
A grade: ±6 mV maximum
Ultralow output noise: 5 μV p-p (0.1 Hz to 10 Hz)
Low dropout: 300 mV
Low supply current
3 μA maximum in shutdown
140 μA maximum in operation
No external capacitor required
Output current: 5 mA
Automotive grade available
Wide temperature range: −40°C to +125°C

Alternative Descriptions

Volt Ref, 4.096V, Tsot, -40 To 125Deg C | Newark Electronics
Prec Low Drift+4.096V REF | Analog Devices
VOLT REF, 4.096V, TSOT, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR392AUJZ-REEL7?

Additional datasheets, footprints and schematics for ADR392AUJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR392AUJZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR392AUJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR392AUJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR392AUJZ-REEL7 fall under?

The ADR392AUJZ-REEL7 is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR392AUJZ-REEL7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR392AUJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR392AUJZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR392AUJZ-REEL7 have stock available?

Authorised distributors including Newark Electronics, Analog Devices, element14, Farnell and Chip One Stop have stock available or on a lead time for ADR392AUJZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR392AUJZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADR392AUJZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADR392AUJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay