ADR292GRZ Micropower Voltage References by Analog Devices

Status: Production
Series: ADR292
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADR291 and ADR292 are low noise, micropower precision voltage references that use an XFET® reference circuit. The new XFET architecture offers significant performance improvements over traditional band gap and buried Zener-based references. Improvements include one quarter the voltage noise output of band gap references operating at the same current, very low and ultralinear temperature drift, low thermal hysteresis, and excellent long-term stability.The ADR291/ADR292 family is a series of voltage references providing stable and accurate output voltages from supplies as low as 2.8 V for the ADR291. Output voltage options are 2.5 V and 4.096 V for the ADR291 and ADR292, respectively. Quiescent current is only 12 μA, making these devices ideal for battery-powered instrumentation. Three electrical grades are available offering initial output accuracies of ±2 mV, ±3 mV, and ±6 mV maximum for the ADR291, and ±3 mV, ±4 mV, and ±6 mV maximum for the ADR292. Temperature coefficients for the three grades are 8 ppm/°C, 15 ppm/°C, and 25 ppm/°C maximum, respectively. Line regulation and load regulation are typically 30 ppm/V and 30 ppm/mA, maintaining the reference’s overall high performance. For a device with 5.0 V output, refer to the ADR293 data sheet. The ADR291 and ADR292 references are specified over the extended industrial temperature range of −40°C to +125°C. Devices are available in the 8-lead SOIC, 8-lead TSSOP, and 3-lead TO-92 packages.

Prices starting from US$3.01


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$3.53
529
Buy Now
Logo for element14 element14 US$4.28
340
Buy Now
Logo for Farnell Farnell US$4.03
340
Buy Now
Logo for Analog Devices Analog Devices US$6.51
119
Buy Now
Logo for CoreStaff CoreStaff US$3.01
5
Buy Now
Logo for Richardson RFPD Richardson RFPD US$4.19
-
Buy Now
View Full Pricing & Stock Comparison

Features

Supply Range
2.8 V to 15 V, ADR291
4.4 V to 15 V, ADR292
Supply Current 15 µA Max 
Low-Noise 8 µV and 12 µVP-P (0.1 Hz to 10 Hz) 
High Output Current 5 mA 
Temperature Range -40ºC to +125ºC 
Pin Compatible with REF02 / REF191 

Alternative Descriptions

Volt Ref, 4.096V, Nsoic, -40 To 125Deg C | Newark Electronics
VOLT REF, 4.096V, NSOIC, -40 TO 125DEG C | element14
LOW NOISE, MICROPWR PRECISION | Analog Devices
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR292GRZ?

Additional datasheets, footprints and schematics for ADR292GRZ are listed on our Part Details page. You can also find images and similar parts to ADR292GRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR292GRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR292GRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR292GRZ fall under?

The ADR292GRZ is listed under Micropower Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR292GRZ when available in the Micropower Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR292GRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADR292GRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR292GRZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and CoreStaff have stock available or on a lead time for ADR292GRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR292GRZ often in real-time on the comparison pages.

What if I can't find stock of ADR292GRZ?

You can fill out our help required form which you can use to request a quote for ADR292GRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay