Status: | Unknown |
---|---|
Series: | ADR02 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | ADR02 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Voltage Reference Case Style | TSOT |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 2 |
Input Voltage | 7V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 7V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.1% |
Reference Voltage Tolerance | 5mV |
Reference Volts | 5V |
Topology | Boost (Step Up) |
Voltage Reference, Precision, High Accuracy, Series - Fixed, Adr02 Series, 5V, Tsot-5 |Analog Devices ADR02AUJZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ADR02AUJZ?
Additional datasheets, footprints and schematics for ADR02AUJZ are listed on our Part Details page. You can also find images and similar parts to ADR02AUJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR02AUJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR02AUJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR02AUJZ fall under?
The ADR02AUJZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADR02AUJZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR02AUJZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR02AUJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADR02AUJZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADR02AUJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR02AUJZ often in real-time on the comparison pages.
What if I can't find stock of ADR02AUJZ?
You can fill out our help required form which you can use to request a quote for ADR02AUJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.