Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 700W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 58A |
RoHS Compliant | Yes |
Dc-Dc Converter, 12V, 58A, 700W | Newark Electronics |
Where can I find additional details, specifications and documents for a ADQ700-48S12-4LI?
Additional datasheets, footprints and schematics for ADQ700-48S12-4LI are listed on our Part Details page. You can also find images and similar parts to ADQ700-48S12-4LI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADQ700-48S12-4LI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADQ700-48S12-4LI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADQ700-48S12-4LI fall under?
The ADQ700-48S12-4LI is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to ADQ700-48S12-4LI when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADQ700-48S12-4LI you can contact the distributor directly for product support, shipping queries etc.
Is the ADQ700-48S12-4LI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADQ700-48S12-4LI have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for ADQ700-48S12-4LI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADQ700-48S12-4LI often in real-time on the comparison pages.
What if I can't find stock of ADQ700-48S12-4LI?
You can fill out our help required form which you can use to request a quote for ADQ700-48S12-4LI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.