ADQ600-48S12B-6L Power Supplies by Artesyn Technologies

DC-DC CONV, BASE PLATED, 1O/P, 600W, 12V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$76.53

Distributor Stock
Logo for Newark
Newark
from US$85.73
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$76.53
-
Buy Now
Logo for Sager
Sager
from US$80.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 600W
Output Voltage - Output 1 12V
Output Current - Output 1 50A
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Conv, Base Plated, 1O/P, 600W, 12V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADQ600-48S12B-6L?

Additional datasheets, footprints and schematics for ADQ600-48S12B-6L are listed on our Part Details page. You can also find images and similar parts to ADQ600-48S12B-6L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADQ600-48S12B-6L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADQ600-48S12B-6L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADQ600-48S12B-6L fall under?

The ADQ600-48S12B-6L is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to ADQ600-48S12B-6L when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADQ600-48S12B-6L you can contact the distributor directly for product support, shipping queries etc.

Is the ADQ600-48S12B-6L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ADQ600-48S12B-6L have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for ADQ600-48S12B-6L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADQ600-48S12B-6L often in real-time on the comparison pages.

What if I can't find stock of ADQ600-48S12B-6L?

You can fill out our help required form which you can use to request a quote for ADQ600-48S12B-6L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay