Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 500W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42A |
RoHS Compliant | Yes |
Dc-Dc Converter, 12V, 42A, 500W | Newark Electronics |
Where can I find additional details, specifications and documents for a ADQ500-48S12B-6LI?
Additional datasheets, footprints and schematics for ADQ500-48S12B-6LI are listed on our Part Details page. You can also find images and similar parts to ADQ500-48S12B-6LI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADQ500-48S12B-6LI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADQ500-48S12B-6LI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADQ500-48S12B-6LI fall under?
The ADQ500-48S12B-6LI is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to ADQ500-48S12B-6LI when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADQ500-48S12B-6LI you can contact the distributor directly for product support, shipping queries etc.
Is the ADQ500-48S12B-6LI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADQ500-48S12B-6LI have stock available?
Authorised distributors including Avnet Asia and Newark Electronics have stock available or on a lead time for ADQ500-48S12B-6LI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADQ500-48S12B-6LI often in real-time on the comparison pages.
What if I can't find stock of ADQ500-48S12B-6LI?
You can fill out our help required form which you can use to request a quote for ADQ500-48S12B-6LI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.