Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Optical Sensor |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5V |
IC Package Type | LFCSP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADPD2212ACPZ-R7?
Additional datasheets, footprints and schematics for ADPD2212ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADPD2212ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADPD2212ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADPD2212ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADPD2212ACPZ-R7 fall under?
The ADPD2212ACPZ-R7 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADPD2212ACPZ-R7 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADPD2212ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADPD2212ACPZ-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADPD2212ACPZ-R7 have stock available?
There is no stock from authorised distributors for ADPD2212ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADPD2212ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADPD2212ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADPD2212ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.