Status: | Production |
---|---|
Series: | ADPD2211 |
RoHS: | Compliant |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$4.32
|
-
|
Buy Now |
Ultrahigh detectivity photodetector |
90 fA/√Hz (typical) ultralow noise floor |
Signal-to-noise ratio (SNR) near shot noise limit |
137 μA (typical) of supply current when active (EE = 0 μW/cm2) |
1 μA (typical) of supply current in standby |
High speed, deep junction photodiode |
Nominal linear output current: 240 μA (typical) |
Flexible output configuration |
Excellent pulse response |
High ambient light rejection |
Space-saving, 3 mm × 3 mm LFCSP package |
MISCELLANEOUS SENSOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADPD2211ACPZ-R7?
Additional datasheets, footprints and schematics for ADPD2211ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADPD2211ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADPD2211ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADPD2211ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADPD2211ACPZ-R7 fall under?
The ADPD2211ACPZ-R7 is listed under Optical Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADPD2211ACPZ-R7 when available in the Optical Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADPD2211ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADPD2211ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADPD2211ACPZ-R7 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADPD2211ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADPD2211ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADPD2211ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADPD2211ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.