Status: | Production |
---|---|
Series: | ADPD105 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Multifunction photometric front end |
Fully integrated AFE, ADC, LED drivers, and timing core |
Enables best-in-class ambient light rejection capability without the need for photodiode optical filters |
Three 370 mA LED drivers |
Flexible, multiple, short LED pulses per optical sample |
20-bit burst accumulator enabling 20 bits per sample period |
On-board sample to sample accumulator, enabling up to 27 bits per data read |
Low power operation |
SPI, I2C interface, and 1.8 V analog/digital core |
Flexible sampling frequency ranging from 0.122 Hz to 3820 Hz |
FIFO data operation |
LASER DRIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADPD105BCPZ?
Additional datasheets, footprints and schematics for ADPD105BCPZ are listed on our Part Details page. You can also find images and similar parts to ADPD105BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADPD105BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADPD105BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADPD105BCPZ fall under?
The ADPD105BCPZ is listed under Optical AFEs.
Can I view similar or alternative parts?
You can view similar parts to ADPD105BCPZ when available in the Optical AFEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADPD105BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADPD105BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADPD105BCPZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADPD105BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADPD105BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADPD105BCPZ?
You can fill out our help required form which you can use to request a quote for ADPD105BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.