ADPD103BCPZ Part Information
Details for ADPD103BCPZ by Analog Devices
Semiconductors - ICs>Special Function
Part Downloads
Part Features
- Multifunction photometric front end Fully integrated AFE, ADC, LED drivers, and timing core Usable in a broad range of optical measurement applications, including photoplethysmography Enables best-in-class ambient light rejection capability without the need for photodiode optical filters Three 8 mAto 250 mA LED drivers Separate data registers for each LED/photodiode combination 1 to 8 optical inputs Flexible, multiple, short LED pulses per optical sample 20-bit burst accumulator enabling 20 bits per sample period On-board sample to sample accumulator, enabling up to 27 bits per data read Low power operation I2C interface and 1.8 V analog/digital core Flexible sampling frequency ranging from 0.122 Hz to 3.820 kHz FIFO data operation
Part Specifications
IC Function | Photometric Front End |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
IC Package Type | LFCSP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADPD103BCPZ?
Additional datasheets, footprints and schematics for ADPD103BCPZ are listed in our Part Details tab. You can also find the ADPD103BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADPD103BCPZ in the Pricing & Inventory tab next to part details. You can view ADPD103BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADPD103BCPZ fall under?
The ADPD103BCPZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADPD103BCPZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADPD103BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADPD103BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADPD103BCPZ have stock available?
There is no stock from authorised distributors for ADPD103BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADPD103BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADPD103BCPZ?
You can fill out our help required form which you can use to request a quote for ADPD103BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.