ADP7157CP-04-EVALZ Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP7157
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP7157 is an adjustable linear regulator that operates from 2.3 V to 5.5 V and provides up to 1.2 A of output current. Output voltages from 1.2 V to 3.3 V are possible depending on the model. Using an advanced proprietary architecture, the device provides high power supply rejection and ultralow noise, achieving excellent line and load transient response with only a 10 μF ceramicoutput capacitor.The ADP7157 is available in four models that optimize powerdissipation and PSRR performance as a function of the inputand output voltage.The typical output noise the ADP7157 regulator is 0.9 μV rms from 100 Hz to 100 kHz and 1.7 nV/√Hz for noise spectral density from 10 kHz to 1 MHz. The ADP7157 is available in 10-lead, 3 mm ×3 mm LFCSP and 8-lead SOIC packages, making it not only avery compact solution, but also providing excellent thermalperformance for

Where to Buy

Prices starting from US$55.37

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$57.68
24
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$55.37
-
Buy Now

Features

Input voltage range: 2.3 V to 5.5 V
Adjustable output voltage range (VOUT): 1.2 V to 3.3 V
Maximum load current: 1.2 A
Low noise
0.9 µV rms typical output noise from 100 Hz to 100 kHz
1.6 µV rms typical output noise from 10 Hz to 100 kHz
Noise spectral density: 1.7 nV/√Hz from 10 kHz to 1 MHz
Power supply rejection ratio (PSRR)
82 dB from 1 kHz to 100 kHz
55 dB at 1 MHz
Dropout voltage: 120 mV typical at IOUT = 1.2 A, VOUT = 3.3 V
Initial accuracy: ±0.6% at ILOAD = 10 mA
Accuracy over line, load, and temperature: ±1.5%
Operating supply current (IGND)
4.0 mA typical at 0 µA
7.0 mA typical at 1.2 A
Low shutdown current: 0.2 μA typical
Stable with a 10 µF ceramic output capacitor
10-lead, 3 mm × 3 mm LFCSP and 8-lead SOIC packages
Precision enable
Supported by ADIsimPower tool

Alternative Descriptions

VREG=3.6V/VOUT=3.3V evaluation | Analog Devices
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP7157CP-04-EVALZ?

Additional datasheets, footprints and schematics for ADP7157CP-04-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP7157CP-04-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP7157CP-04-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP7157CP-04-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP7157CP-04-EVALZ fall under?

The ADP7157CP-04-EVALZ is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP7157CP-04-EVALZ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP7157CP-04-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADP7157CP-04-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP7157CP-04-EVALZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP7157CP-04-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP7157CP-04-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADP7157CP-04-EVALZ?

You can fill out our help required form which you can use to request a quote for ADP7157CP-04-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay