Status: | Production |
---|---|
Series: | ADP5302 |
RoHS: | Compliant |
Input supply voltage range: 2.15 V to 6.50 V |
Operates down to 2.00 V |
Ultralow 240 nA quiescent current with no load |
Selectable output voltages of 1.2 V to 3.6 V, or 0.8 V to 5.0 V |
±1.5% output accuracy over the full temperature range in pulse-width modulation (PWM) mode |
Selectable hysteresis mode or PWM operation mode |
Output current |
Up to 50 mA in hysteresis mode |
Up to 500 mA in PWM mode |
VINOK flag to monitor input battery voltage |
Ultrafast stop switching control |
100% duty cycle operation mode |
2 MHz switching frequency with optional synchronization input from 1.5 MHz to 2.5 MHz |
Quick output discharge (QOD) option |
UVLO, OCP, and TSD protection |
10-lead, 3 mm × 3 mm LFCSP package |
Junction temperature: −40°C to +125°C |
ULP Buck EVB VINOK LFCSP | Analog Devices |
SWITCHING REGULATOR MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP5302-EVALZ?
Additional datasheets, footprints and schematics for ADP5302-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP5302-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5302-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5302-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5302-EVALZ fall under?
The ADP5302-EVALZ is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5302-EVALZ when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5302-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5302-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5302-EVALZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices and Richardson RFPD have stock available or on a lead time for ADP5302-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5302-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP5302-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP5302-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.