Status: | Production |
---|---|
Series: | ADP5091 |
RoHS: | Compliant |
Boost regulator with maximum power point tracking (MPPT) with dynamic sensing or no sensing mode |
Hysteresis mode for best ultralight load efficiency |
Operating quiescent current of SYS pin (VIN > VCBP ≥ VMINOP): 510 nA |
Sleeping quiescent current of SYS pin (VCBP < VMINOP): 390 nA |
Input voltage operating range: 0.08 V to 3.3 V |
Fast cold start from 380 mV (typical) with charge pump |
Programmable shutdown point on MINOP pin based on the input open circuit voltage (OCV) |
150 mA regulated output from 1.5 V to 3.6 V |
Battery terminal charging threshold (2.2 V to 5.2 V) to support charging storage elements |
Optional BACK_UP power path management |
Radio frequency (RF) transmission conducive to shutting down the switcher temporarily via microcontroller unit (MCU) communication |
ENERGY HARVESTING PMIC, LFCSP-EP-24 | Farnell |
Energy Harvesting Pmic, Lfcsp-Ep-24 | Newark Electronics |
200mA ULP Boost CHG SIDO & FCH | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP5091ACPZ-1-R7?
Additional datasheets, footprints and schematics for ADP5091ACPZ-1-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5091ACPZ-1-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5091ACPZ-1-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5091ACPZ-1-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5091ACPZ-1-R7 fall under?
The ADP5091ACPZ-1-R7 is listed under Energy Harvesting.
Can I view similar or alternative parts?
You can view similar parts to ADP5091ACPZ-1-R7 when available in the Energy Harvesting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5091ACPZ-1-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5091ACPZ-1-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5091ACPZ-1-R7 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Analog Devices and Richardson RFPD have stock available or on a lead time for ADP5091ACPZ-1-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5091ACPZ-1-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5091ACPZ-1-R7?
You can fill out our help required form which you can use to request a quote for ADP5091ACPZ-1-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.