Status: | Production |
---|---|
Series: | ADP5070 |
RoHS: | Compliant |
Prices starting from US$57.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$57.68
|
3
in stock
|
Buy Now |
Wide input supply voltage range: 2.85 V to 15 V |
Generates well regulated, independently resistor programmable VPOS and VNEG outputs |
Boost regulator to generate VPOS output |
Adjustable positive output to 39 V |
Integrated 1.0 A main switch |
Optional single-ended primary-inductor converter (SEPIC) configuration for automatic step-up/step-down |
Inverting regulator to generate VNEG output |
Adjustable negative output to VIN − 39 V |
Integrated 0.6 A main switch |
True shutdown for both positive and negative outputs |
1.2 MHz/2.4 MHz switching frequency with optional external frequency synchronization from 1.0 MHz to 2.6 MHz |
Resistor programmable soft start timer |
Slew rate control for lower system noise |
Individual precision enable and flexible start-up sequence control for symmetric start, VPOS first, or VNEG first |
Out-of-phase operation |
UVLO, OCP, OVP, and TSD protection |
4 mm × 4 mm, 20-lead LFCSP and 20-lead TSSOP |
−40°C to +125°C junction temperature range |
Supported by the ADIsimPower tool set |
Dual Switching Reg for Vpos & | Analog Devices |
Where can I find additional details, specifications and documents for a ADP5070CP-EVALZ?
Additional datasheets, footprints and schematics for ADP5070CP-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP5070CP-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5070CP-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5070CP-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5070CP-EVALZ fall under?
The ADP5070CP-EVALZ is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5070CP-EVALZ when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5070CP-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5070CP-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5070CP-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP5070CP-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5070CP-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP5070CP-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP5070CP-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.