ADP5061ACBZ-5-R7 Part Information
Details for ADP5061ACBZ-5-R7 by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5500 |
Stock Information
Details
Part Specifications
Battery Type | Li-Ion Li-Pol |
Input Voltage | 6.7V |
Battery Charge Voltage | - |
Charge Current Max | 1.3A |
Battery IC Case Style | WLCSP |
No. of Pins | 20Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | ADP5061 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADP5061ACBZ-5-R7?
Additional datasheets, footprints and schematics for ADP5061ACBZ-5-R7 are listed in our Part Details tab. You can also find the ADP5061ACBZ-5-R7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5061ACBZ-5-R7 in the Pricing & Inventory tab next to part details. You can view ADP5061ACBZ-5-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5061ACBZ-5-R7 fall under?
The ADP5061ACBZ-5-R7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to ADP5061ACBZ-5-R7 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5061ACBZ-5-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5061ACBZ-5-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADP5061ACBZ-5-R7 have stock available?
There is no stock from authorised distributors for ADP5061ACBZ-5-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5061ACBZ-5-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5061ACBZ-5-R7?
You can fill out our help required form which you can use to request a quote for ADP5061ACBZ-5-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.