Status: | Production |
---|---|
Series: | ADP3654 |
RoHS: | Compliant |
Industry-standard-compatible pinout |
High current drive capability |
Precise UVLO comparator with hysteresis |
3.3 V-compatible inputs |
10 ns typical rise time and fall time at 2.2 nF load |
Matched propagation delays between channels |
Fast propagation delay |
4.5 V to 18 V supply voltage |
Parallelable dual outputs |
Rated from −40°C to +125°C junction temperature |
Thermally enhanced packages, 8-lead SOIC_N_EP and 8-lead MINI_SO_EP |
Gate Driver, 2Channel, Mosfet, Nsoic-Ep | Newark Electronics |
GATE DRIVER, 2CHANNEL, MOSFET, NSOIC-EP | element14 |
High Speed, Dual, 4A Driver | Analog Devices |
Where can I find additional details, specifications and documents for a ADP3654ARDZ-R7?
Additional datasheets, footprints and schematics for ADP3654ARDZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP3654ARDZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3654ARDZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3654ARDZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3654ARDZ-R7 fall under?
The ADP3654ARDZ-R7 is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP3654ARDZ-R7 when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3654ARDZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3654ARDZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3654ARDZ-R7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADP3654ARDZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3654ARDZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP3654ARDZ-R7?
You can fill out our help required form which you can use to request a quote for ADP3654ARDZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.