Status: | Unknown |
---|---|
Series: | ADP3625 Series |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 9.5V |
Supply Voltage Max | 18V |
Driver Case Style | HSOIC |
No. of Pins | 8Pins |
Input Delay | 2ns |
Output Delay | 14ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADP3625 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
High Speed, Dual, 4A Driver, 4 | Analog Devices |
Where can I find additional details, specifications and documents for a ADP3625ARDZ-RL?
Additional datasheets, footprints and schematics for ADP3625ARDZ-RL are listed on our Part Details page. You can also find images and similar parts to ADP3625ARDZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3625ARDZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3625ARDZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3625ARDZ-RL fall under?
The ADP3625ARDZ-RL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ADP3625ARDZ-RL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3625ARDZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3625ARDZ-RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP3625ARDZ-RL have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for ADP3625ARDZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3625ARDZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADP3625ARDZ-RL?
You can fill out our help required form which you can use to request a quote for ADP3625ARDZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.