ADP3335ARMZ-5-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP3335
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP3335 is a member of the ADP330x family ofprecision low dropout any CAP voltage regulators. TheADP3335 operates with an input voltage range of +2.6 Vto +12 V and delivers a continuous load current up to 500mA. The ADP3335 stands out from the conventionalLDOs with the lowest thermal resistance of any MSOP-8package and an enhanced process that enables it to offerperformance advantages beyond its competition. Its patenteddesign requires only a 1.0 µF output capacitor forstability. This device is insensitive to output capacitorEquivalent Series Resistance (ESR), and is stable with anygood quality capacitor, including ceramic (MLCC) typesfor space-restricted

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Farnell
Farnell
from US$1.64
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.74
4,617
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.04
1,578
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.76
641
in stock
Buy Now
Logo for element14
element14
from US$1.66
641
in stock
Buy Now

Features

High accuracy over line and load: ±0.9% @ 25°C, ±1.8% over temperature
Ultralow dropout voltage: 200 mV (typ) @ 500 mA
Requires only CO = 1.0 µF for stability
anyCAP® = stable with any type of capacitor (Including MLCC)
Current and thermal limiting
Low noise
Low shutdown current: < 10 nA (typ)
2.6 V to 12 V supply range
–40°C to +85°C ambient temperature range

Alternative Descriptions

500mA anyCAP LDO | Analog Devices
Ldo, Fixed, 5V, 0.5A, Msop-8, 85Deg C | Newark Electronics
LDO, FIXED, 5V, 0.5A, MSOP-8, 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3335ARMZ-5-R7?

Additional datasheets, footprints and schematics for ADP3335ARMZ-5-R7 are listed on our Part Details page. You can also find images and similar parts to ADP3335ARMZ-5-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3335ARMZ-5-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3335ARMZ-5-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3335ARMZ-5-R7 fall under?

The ADP3335ARMZ-5-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP3335ARMZ-5-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3335ARMZ-5-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3335ARMZ-5-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3335ARMZ-5-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP3335ARMZ-5-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3335ARMZ-5-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP3335ARMZ-5-R7?

You can fill out our help required form which you can use to request a quote for ADP3335ARMZ-5-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay