Status: | Active |
---|---|
Series: | ADP3110A |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now |
All in one synchronous buck converter |
One PWM generates both drives |
Anti cross-conduction protection circuitry |
Bootstrapped high side driver |
OD for disabling the driver outputs |
Meets CPU VR requirement when used with Flex-Modeâ„¢ controller |
Applications |
---|
Multiphase CPU supplies |
Desktop computers |
End Products |
---|
Single-supply synchronous buck converters |
Description | ADP3110A |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 15 |
Rise Time (ns) | 40 |
Fall Time (ns) | 20 |
Package Type | SOIC-8 |
ADP3110AKRZ-RL, 2 12V FET DRVR W/OUT DIS | RS |
Ic,dual Mosfet Driver,sop,8Pin,plastic |Onsemi ADP3110AKRZ-RL | Newark Electronics |
ADP3110A Series 12 V Single Phase Dual Bootstrapped Mosfet Gate Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 2-OUT Hi/Lo Side Inv/Non-Inv 8-Pin SOIC N T/R | Avnet America |
ADP3110AKRZ-RL, Dual MOSFET Power Driver, 4.6 - 13.2 V, 8-Pin SOIC | ON Semiconductor ADP3110AKRZ-RL | RS Americas |
MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a ADP3110AKRZ-RL?
Additional datasheets, footprints and schematics for ADP3110AKRZ-RL are listed on our Part Details page. You can also find images and similar parts to ADP3110AKRZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3110AKRZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3110AKRZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3110AKRZ-RL fall under?
The ADP3110AKRZ-RL is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP3110AKRZ-RL when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3110AKRZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3110AKRZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADP3110AKRZ-RL have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ADP3110AKRZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3110AKRZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADP3110AKRZ-RL?
You can fill out our help required form which you can use to request a quote for ADP3110AKRZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.