ADP2360ACPZ-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2360
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2360 is a high efficiency, high input voltage, discontinuous conduction mode (DCM) synchronous, step-down, dc-to-dc switching regulator. The ADP2360 operates with a wide input voltage range from 4.5 V to 60 V and can source up to 50 mA continuous output current, making it ideal for regulating power from a variety of voltage sources in space-constrained

Where to Buy

Prices starting from US$1.48

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.36
3,860
in stock
Buy Now
Logo for element14
element14
from US$2.17
3,860
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.04
3,860
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.48
504
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.03
-
Buy Now

Features

Input voltage range: 4.5 V to 60 V
Adjustable output voltage range: 0.8 V to VIN
Factory programmable fixed output voltage options of 3.3 V and 5.0 V
Continuous output current up to 50 mA
Adjustable peak current limit up to 140 mA
Pulse frequency modulation (PFM) control
Very high efficiency
90% at VIN = 9 V, VOUT = 3.3 V, IOUT = 10 mA
87% at VIN = 9 V, VOUT = 3.3 V, IOUT = 1 mA
Low shutdown current: <4 µA
Low quiescent current: 12 µA in sleep mode
100% duty cycle operation
Undervoltage lockout (UVLO)
No external compensation required
Enable input with precision thresholds
Programmable soft start
Power-good output
Thermal shutdown (TSD) protection
8-lead LFCSP package

Alternative Descriptions

Dc/Dc Conv, Buck, 125Deg C | Newark Electronics
DC/DC CONV, BUCK, 125DEG C | element14
4 to 20mA loop buck regulator | Analog Devices
DC TO DC CONVERTER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2360ACPZ-R7?

Additional datasheets, footprints and schematics for ADP2360ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2360ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2360ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2360ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2360ACPZ-R7 fall under?

The ADP2360ACPZ-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2360ACPZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2360ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2360ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2360ACPZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADP2360ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2360ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2360ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP2360ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay