Status: | Production |
---|---|
Series: | ADP2323 |
RoHS: | Compliant |
Prices starting from US$77.04
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$77.04
|
32
in stock
|
Buy Now |
Input voltage 4.5 V to 20 V |
±1% output accuracy |
Integrated 90 mΩ typical high-side MOSFET |
Flexible output configuration |
Dual output: 3 A/3 A |
Parallel single output: 6 A |
Programmable switching frequency: 250 kHz to 1.2 MHz |
External synchronization input with programmable phase shift, or internal clock output |
Selectable PWM or PFM mode operation |
Adjustable current limit for small inductor |
External compensation and soft start |
Startup into precharged output |
3A Dual Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a ADP2323-EVALZ?
Additional datasheets, footprints and schematics for ADP2323-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP2323-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2323-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2323-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2323-EVALZ fall under?
The ADP2323-EVALZ is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2323-EVALZ when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2323-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2323-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2323-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP2323-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2323-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP2323-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP2323-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.