ADP2291ARMZ-R7 Part Information

Details for ADP2291ARMZ-R7 by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>Battery Management

Part Specifications

Battery Type Li-Ion
Input Voltage 12V
Battery Charge Voltage 4.2V
Charge Current Max 1.5A
Battery IC Case Style MSOP
No. of Pins 8Pins
No. of Series Cells 1
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range ADP2291 Series
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2291ARMZ-R7?

Additional datasheets, footprints and schematics for ADP2291ARMZ-R7 are listed in our Part Details tab. You can also find the ADP2291ARMZ-R7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2291ARMZ-R7 in the Pricing & Inventory tab next to part details. You can view ADP2291ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2291ARMZ-R7 fall under?

The ADP2291ARMZ-R7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to ADP2291ARMZ-R7 when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2291ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2291ARMZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADP2291ARMZ-R7 have stock available?

There is no stock from authorised distributors for ADP2291ARMZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2291ARMZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2291ARMZ-R7?

You can fill out our help required form which you can use to request a quote for ADP2291ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADP2291ARMZ-R7

Loading...
Loading Results for ADP2291ARMZ-R7
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us