Status: | Production |
---|---|
Series: | ADP1821 |
RoHS: | Compliant |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.80
|
1,150
in stock
|
Buy Now |
Wide power-input voltage range: 1 V to 24 V |
Chip supply voltage range: 3.7 V to 5.5 V |
Wide output voltage range: 0.6 V to 85% of input voltage |
1% accuracy, 0.6 V reference voltage |
All N-channel MOSFET design for low cost |
Fixed-frequency operation 300 kHz, 600 kHz, or synchronized operation up to 1.2 MHz |
No current sense resistor required |
Power-good output |
Programmable soft start with reverse current protection |
Soft start, thermal overload, current-limit protection |
Undervoltage lockout |
10 μA shutdown supply current |
20 Amp Buck Controller in QSOP | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1821ARQZ-R7?
Additional datasheets, footprints and schematics for ADP1821ARQZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1821ARQZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1821ARQZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1821ARQZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1821ARQZ-R7 fall under?
The ADP1821ARQZ-R7 is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADP1821ARQZ-R7 when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1821ARQZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1821ARQZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1821ARQZ-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1821ARQZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1821ARQZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1821ARQZ-R7?
You can fill out our help required form which you can use to request a quote for ADP1821ARQZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.