ADP170AUJZ-1.8-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP170
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP170 / ADP171 / ADP172 are low voltage input, low quiescentcurrent, low-dropout (LDO) linear regulators that operate from1.6 V to 3.6 V and provide up to 300 mA of output current. Thelow 55 mV dropout voltage at 300 mA load improves efficiencyand allows operation over a wide input voltage range. The low23 μA of quiescent current at no load makes theADP170 / ADP171 / ADP172 ideal for battery-operated portableequipment.The ADP170 is capable of 31 fixed-output voltage options, ranging from 0.8 V to 3.0 V. ADP171 is an adjustableversion, which allows output voltages that range from 0.8 V to3.0 V via an external divider. The ADP170 / ADP171 areoptimized for stable operation with small 1 μF ceramic outputcapacitors. Ideal for powering digital processors, the ADP170 / ADP171 exhibit good transient performance andoccupy minimal board space. Compared with commodity typesof LDOs, the ADP170 / ADP171 provide 20 dB to 40 dB betterpower supply rejection ratio (PSRR) at 100 kHz, making theADP170 / ADP171 an ideal power source for analog-to-digitalconverter (ADC) mixed-signal processor systems and allowinguse of smaller size bypass capacitors. In addition, low outputnoise performance without the need for an additional bypasscapacitor further reduces printed circuit board (PCB)component count.Short-circuit protection and thermal overload protectioncircuits prevent damage in adverse conditions. TheADP170 / ADP171 are available in tiny 5-lead TSOT for thesmallest footprint solution to meet a variety of portable power

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.70
5,057
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
4,815
in stock
Buy Now
Logo for element14
element14
from US$0.68
3,572
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.66
3,572
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.72
2,948
in stock
Buy Now

Features

Maximum output current: 300 mA
Input voltage range: 1.6 V to 3.6 V
Low quiescent current
IGND = 23 μA with 0 mA load
IGND = 170 μA with 300 mA load
Low shutdown current: <1 μA
Low dropout voltage: 66 mV at 300 mA load
Adjustable-output voltage options
0.8 V to 3.0 V (ADP171)
Accuracy over line, load, and temperature: ±3%
Stable with small 1 μF ceramic output capacitor
PSRR performance of 70 dB at 10 kHz and 73 dB at 1 kHz
See data sheet for additional features

Alternative Descriptions

Single Suppy 300mA LDO with a | Analog Devices
Ldo, Fixed, 1.8V, 0.3A, Tsot-5, 125Deg C | Newark Electronics
LDO, FIXED, 1.8V, 0.3A, TSOT-5, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP170AUJZ-1.8-R7?

Additional datasheets, footprints and schematics for ADP170AUJZ-1.8-R7 are listed on our Part Details page. You can also find images and similar parts to ADP170AUJZ-1.8-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP170AUJZ-1.8-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP170AUJZ-1.8-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP170AUJZ-1.8-R7 fall under?

The ADP170AUJZ-1.8-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP170AUJZ-1.8-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP170AUJZ-1.8-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP170AUJZ-1.8-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP170AUJZ-1.8-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP170AUJZ-1.8-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP170AUJZ-1.8-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP170AUJZ-1.8-R7?

You can fill out our help required form which you can use to request a quote for ADP170AUJZ-1.8-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay