ADP160ACBZ-1.8-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP160
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP160 / ADP161 / ADP162 / ADP163 are ultralow quiescentcurrent, low dropout, linear regulators that operate from 2.2 Vto 5.5 V and provide up to 150 mA of output current. The low195 mV dropout voltage at 150 mA load improves efficiency andallows operation over a wide input voltage range.The ADP16x are specifically designed for stable operation withtiny 1 μF ± 30% ceramic input and output capacitors to meetthe requirements of high performance, space-constrained

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$0.77
2,888
in stock
Buy Now
Logo for element14
element14
from US$0.59
2,888
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.55
2,888
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.44
2,600
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.64
1,164
in stock
Buy Now
Logo for Kruse
Kruse
-
7,920
in stock
Buy Now

Features

Ultralow quiescent current:
IQ = 560 nA with 0 μA load
IQ = 860 nA with 1 μA load
Stable with 1 μF ceramic input and output capacitors
Maximum output current: 150 mA
Input voltage range: 2.2 V to 5.5 V
Low shutdown current: < 50 nA typical
Low dropout voltage: 195 mV @ 150 mA load
Initial accuracy: ±1%
Accuracy over line, load, and temperature: ±3.5%
15 fixed output voltage options: 1.2 V to 4.2 V
Adjustable output available
PSRR performance of 72 dB @ 100 Hz
See data sheet for additional features
Logic-control enable

Alternative Descriptions

Ldo, Fixed, 1.8V, 0.15A, Wlcsp, 125Deg C | Newark Electronics
LDO, FIXED, 1.8V, 0.15A, WLCSP, 125DEG C | element14
150mA LDO 1.8Vout w/ QOD | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP160ACBZ-1.8-R7?

Additional datasheets, footprints and schematics for ADP160ACBZ-1.8-R7 are listed on our Part Details page. You can also find images and similar parts to ADP160ACBZ-1.8-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP160ACBZ-1.8-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP160ACBZ-1.8-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP160ACBZ-1.8-R7 fall under?

The ADP160ACBZ-1.8-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP160ACBZ-1.8-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP160ACBZ-1.8-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP160ACBZ-1.8-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP160ACBZ-1.8-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADP160ACBZ-1.8-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP160ACBZ-1.8-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP160ACBZ-1.8-R7?

You can fill out our help required form which you can use to request a quote for ADP160ACBZ-1.8-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay