ADP150AUJZ-1.8-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP150
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADP150 is an ultralow noise (9 μV), low dropout, linear regulator that operates from 2.2 V to 5.5 V and provides up to 150 mA of output current. The low 105 mV dropout voltage at 150 mA load improves efficiency and allows operation over a wide input voltage range.Using an innovative circuit topology, the ADP150 achieves ultralow noise performance without the necessity of an additional noise bypass capacitor, making it ideal for noise sensitive analog and RF

Prices starting from US$0.56


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$0.65
4,342
Buy Now
Logo for Farnell Farnell US$0.58
3,698
Buy Now
Logo for element14 element14 US$0.69
3,698
Buy Now
Logo for Chip One Stop Chip One Stop US$0.73
2,378
Buy Now
Logo for Newark Electronics Newark Electronics US$0.79
2,004
Buy Now
Logo for Richardson RFPD Richardson RFPD US$0.56
-
Buy Now
View Full Pricing & Stock Comparison

Features

Chinese data sheet available
Ultralow noise: 9 μV rms, independent of VOUT
No additional noise bypass capacitor required
Stable with 1 μF ceramic input and output capacitors
Maximum output current: 150 mA
Input voltage range: 2.2 V to 5.5 V
Low quiescent current
IGND = 10 μA with zero load
Low shutdown current: <1 μA
Low dropout voltage: 105 mV at 150 mA load
Initial output voltage accuracy: ±1%
Up to 14 fixed output voltage options: 1.8 V to 3.3 V
PSRR performance of 70 dB at 10 kHz
Current limit and thermal overload protection
Logic-controlled enable
5-lead TSOT package
4-ball, 0.8 mm × 0.8 mm, 0.4 mm pitch WLCSP
AEC-Q100 qualified for automotive applications

Alternative Descriptions

50mA Ultra-Low Noise LDO 1.8 V | Analog Devices
LDO, FIXED, 1.8V, 0.15A, TSOT, 125DEG C | Farnell
Ldo, Fixed, 1.8V, 0.15A, Tsot, 125Deg C | Newark Electronics
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP150AUJZ-1.8-R7?

Additional datasheets, footprints and schematics for ADP150AUJZ-1.8-R7 are listed on our Part Details page. You can also find images and similar parts to ADP150AUJZ-1.8-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP150AUJZ-1.8-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP150AUJZ-1.8-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP150AUJZ-1.8-R7 fall under?

The ADP150AUJZ-1.8-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP150AUJZ-1.8-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP150AUJZ-1.8-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP150AUJZ-1.8-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP150AUJZ-1.8-R7 have stock available?

Authorised distributors including Analog Devices, Farnell, element14, Chip One Stop and Newark Electronics have stock available or on a lead time for ADP150AUJZ-1.8-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP150AUJZ-1.8-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP150AUJZ-1.8-R7?

You can fill out our help required form which you can use to request a quote for ADP150AUJZ-1.8-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay