Status: | Production |
---|---|
Series: | ADP1290 |
RoHS: | Compliant |
Prices starting from US$1.06
Low RDSON of 40 mΩ |
Wide input voltage range: |
2.3 V to 13.2 V |
2 A continuous operating current, TJ = <85°C |
1.2 V logic compatible enable input |
Low 15 μA quiescent current, |
VIN = 3.3 V |
Low 19 μA quiescent current, |
VIN = 6.5 V |
Ultralow shutdown current: |
2.0 μA at VIN = 6.5 V |
Ultrasmall 1.0 mm × 1.5 mm, 6-ball, 0.5 mm pitch WLCSP |
Power Load Switch, 13.2V, Wlcsp-6 Rohs Compliant: Yes |Analog Devices ADP1290ACBZ-R7 | Newark Electronics |
POWER LOAD SWITCH, 13.2V, WLCSP-6 | element14 |
12V Load Switch for Inrush Con | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1290ACBZ-R7?
Additional datasheets, footprints and schematics for ADP1290ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1290ACBZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1290ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1290ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1290ACBZ-R7 fall under?
The ADP1290ACBZ-R7 is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to ADP1290ACBZ-R7 when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1290ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1290ACBZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1290ACBZ-R7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADP1290ACBZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1290ACBZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1290ACBZ-R7?
You can fill out our help required form which you can use to request a quote for ADP1290ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.