No distributors results available
View Full Pricing & Stock ComparisonOutput Type | Adjustable |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5V |
Output Current | 300mA |
Dropout Voltage Vdo | 85mV |
LDO Regulator Case Style | TSOT |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 800mV to 5V |
Output Voltage Max | 5V |
Output Voltage Min | 800mV |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a ADP123AUJZ?
Additional datasheets, footprints and schematics for ADP123AUJZ are listed on our Part Details page. You can also find images and similar parts to ADP123AUJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP123AUJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP123AUJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP123AUJZ fall under?
The ADP123AUJZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP123AUJZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP123AUJZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP123AUJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP123AUJZ have stock available?
There is no stock from authorised distributors for ADP123AUJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP123AUJZ often in real-time on the comparison pages.
What if I can't find stock of ADP123AUJZ?
You can fill out our help required form which you can use to request a quote for ADP123AUJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.