Status: | Production |
---|---|
Series: | ADP1051 |
RoHS: | Compliant |
Prices starting from US$346.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$346.68
|
7
in stock
|
Buy Now |
Versatile digital voltage mode controller |
High speed input voltage feedforward control |
6 pulse-width modulation (PWM) logic outputs with 625 ps resolution |
Switching frequency: 49 kHz to 625 kHz |
Frequency synchronization as master and slave device |
Multiple energy saving modes |
Adaptive dead time compensation for efficiency optimization |
Low device power consumption: 100 mW typical |
Extensive fault detection and protection |
PMBus compliant |
Direct parallel control for power supplies without OR’ing devices |
Accurate droop current share |
Pre-bias startup |
Reverse current protection |
Conditional overvoltage protection |
Graphical user interface (GUI) for ease of programming |
On-board EEPROM for programming and data storage |
Available in a 24-lead, 4 mm × 4 mm LFCSP |
−40°C to +125°C operating temperature |
Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1051-240-EVALZ?
Additional datasheets, footprints and schematics for ADP1051-240-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP1051-240-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1051-240-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1051-240-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1051-240-EVALZ fall under?
The ADP1051-240-EVALZ is listed under Digitally Programmable Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP1051-240-EVALZ when available in the Digitally Programmable Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1051-240-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1051-240-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1051-240-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1051-240-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1051-240-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP1051-240-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP1051-240-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.