Status: | Last Time Buy |
---|---|
Series: | ADN2915 |
RoHS: | Compliant |
No distributors results available
Serial data input: 6.5 Mbps to 11.3 Gbps |
No reference clock required |
Exceeds SONET/SDH requirements for jitter transfer/generation/tolerance |
Quantizer sensitivity: 7.3 mV typical (limiting amplifier mode) |
Optional limiting amplifier, equalizer, and bypass inputs |
Programmable jitter transfer bandwidth to support G.8251 OTN |
Programmable slice level |
Sample phase adjust (5.65 Gbps or greater) |
Output polarity invert |
See data sheet for additional features |
Where can I find additional details, specifications and documents for a ADN2915ACPZ?
Additional datasheets, footprints and schematics for ADN2915ACPZ are listed on our Part Details page. You can also find images and similar parts to ADN2915ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN2915ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN2915ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN2915ACPZ fall under?
The ADN2915ACPZ is listed under Clock and Data Recovery/Retiming.
Can I view similar or alternative parts?
You can view similar parts to ADN2915ACPZ when available in the Clock and Data Recovery/Retiming range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN2915ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADN2915ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN2915ACPZ have stock available?
There is no stock from authorised distributors for ADN2915ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN2915ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADN2915ACPZ?
You can fill out our help required form which you can use to request a quote for ADN2915ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.