ADN2890ACPZ-RL7 Part Information

Details for ADN2890ACPZ-RL7 by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators

Part Downloads

Part Specifications

Bandwidth -
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Amplifier Case Style LFCSP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADN2890ACPZ-RL7?

Additional datasheets, footprints and schematics for ADN2890ACPZ-RL7 are listed in our Part Details tab. You can also find the ADN2890ACPZ-RL7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADN2890ACPZ-RL7 in the Pricing & Inventory tab next to part details. You can view ADN2890ACPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADN2890ACPZ-RL7 fall under?

The ADN2890ACPZ-RL7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADN2890ACPZ-RL7 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADN2890ACPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADN2890ACPZ-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADN2890ACPZ-RL7 have stock available?

There is no stock from authorised distributors for ADN2890ACPZ-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADN2890ACPZ-RL7 often in real-time on the comparison pages.

What if I can't find stock of ADN2890ACPZ-RL7?

You can fill out our help required form which you can use to request a quote for ADN2890ACPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADN2890ACPZ-RL7

Loading...
Loading Results for ADN2890ACPZ-RL7
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us