Status: | Production |
---|---|
Series: | ADM7154 |
RoHS: | Compliant |
Prices starting from US$52.42
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$52.42
|
24
in stock
|
Buy Now |
Input voltage range: 2.3 V to 5.5 V |
Maximum load current: 600 mA |
Low noise |
0.9 µV rms total integrated noise from 100 Hz to 100 kHz |
1.6 µV rms total integrated noise from 10 Hz to 100 kHz |
Noise spectral density: 1.5 nV/√Hz from 10 kHz to 1 MHz |
PSRR of 90 dB from 200 Hz to 200 kHz; 58 dB at 1 MHz, VOUT = 3.3 V, VIN = 3.8 V |
Dropout voltage: 120 mV typical at VOUT = 3.3 V, IOUT = 600 mA |
Initial accuracy: ±0.5% |
Accuracy over line, load, and temperature: −2.0%(minimum), |
+1.5% (maximum), from −40°C to +85°C |
Quiescent current, IGND = 4 mA at no load |
Low shutdown current: 0.2 μA |
Stable with a 10 µF ceramic output capacitor |
Adjustable and fixed output voltage options: 1.2 V, 1.8 V, 2.5 V, 2.8 V, 3.0 V, 3.3 V (16 standard voltages between 1.2 V and 3.3 V available) |
8-lead LFCSP and 8-lead SOIC packages |
Precision enable |
Supported by ADIsimPower tool |
Eval Board | Analog Devices |
Where can I find additional details, specifications and documents for a ADM7154RD-1.8EVALZ?
Additional datasheets, footprints and schematics for ADM7154RD-1.8EVALZ are listed on our Part Details page. You can also find images and similar parts to ADM7154RD-1.8EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM7154RD-1.8EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7154RD-1.8EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM7154RD-1.8EVALZ fall under?
The ADM7154RD-1.8EVALZ is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADM7154RD-1.8EVALZ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7154RD-1.8EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM7154RD-1.8EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM7154RD-1.8EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM7154RD-1.8EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM7154RD-1.8EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADM7154RD-1.8EVALZ?
You can fill out our help required form which you can use to request a quote for ADM7154RD-1.8EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.