Status: | Production |
---|---|
Series: | ADM691A |
RoHS: | Compliant |
Low Power Consumption: |
Precision Voltage Monitor |
±2% Tolerance on ADM800L/M |
Reset Time Delay—200 ms, or Adjustable |
1 µA Standby Current |
Automatic Battery Backup Power Switching |
Fast Onboard Gating of Chip Enable Signals |
Also Available in TSSOP Package (ADM691A) |
Watchdog 4,65V/200ms SOL16 | Schukat Electronic |
MP SUPERVISOR, WSOIC-16, 85DEG C | Farnell |
Mp Supervisor, Wsoic-16, 85Deg C | Newark Electronics |
5V CMOS Process I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a ADM691AARWZ?
Additional datasheets, footprints and schematics for ADM691AARWZ are listed on our Part Details page. You can also find images and similar parts to ADM691AARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM691AARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM691AARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM691AARWZ fall under?
The ADM691AARWZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM691AARWZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM691AARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM691AARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM691AARWZ have stock available?
Authorised distributors including Schukat Electronic, Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for ADM691AARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM691AARWZ often in real-time on the comparison pages.
What if I can't find stock of ADM691AARWZ?
You can fill out our help required form which you can use to request a quote for ADM691AARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.