Status: | Production |
---|---|
Series: | ADM691A |
RoHS: | Compliant |
Low Power Consumption: |
Precision Voltage Monitor |
±2% Tolerance on ADM800L/M |
Reset Time Delay—200 ms, or Adjustable |
1 µA Standby Current |
Automatic Battery Backup Power Switching |
Fast Onboard Gating of Chip Enable Signals |
Also Available in TSSOP Package (ADM691A) |
MP SUPERVISOR, NDIP-16, 85DEG C | Farnell |
Mp Supervisor, Ndip-16, 85Deg C | Newark Electronics |
Power Supply Management Circuit Fixed 1 Channel | Rapid Electronics |
5V CMOS PROCESS I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a ADM691AANZ?
Additional datasheets, footprints and schematics for ADM691AANZ are listed on our Part Details page. You can also find images and similar parts to ADM691AANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM691AANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM691AANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM691AANZ fall under?
The ADM691AANZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM691AANZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM691AANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM691AANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM691AANZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Rapid Electronics and Analog Devices have stock available or on a lead time for ADM691AANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM691AANZ often in real-time on the comparison pages.
What if I can't find stock of ADM691AANZ?
You can fill out our help required form which you can use to request a quote for ADM691AANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.