ADM690AARNZ-REEL Single-Supply Monitors by Analog Devices

Status: Production
Series: ADM690A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.62


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$2.80
2,500
Buy Now
Logo for Farnell Farnell US$2.62
1,183
Buy Now
Logo for Newark Electronics Newark Electronics US$3.01
1,183
Buy Now
Logo for element14 element14 US$2.78
1,183
Buy Now
View Full Pricing & Stock Comparison

Features

Precision Supply Voltage Monitor
4.65 V ADM690A/ADM802L/ADM805L
4.40 V ADM692A/ADM802M/ADM805M
Reset Assertion Down to 1 V VCC
Reset Timeout—200 ms
Watchdog Timer—1.6 s
100 mA Quiescent Supply Current
Automatic Battery Backup Power Switching
Voltage Monitor for Power Fail
±2% Power Fail Accuracy on ADM802L/M
Space-Saving MicroSOIC Package (ADM690A)

Alternative Descriptions

5V CMOS Process I.C. | Analog Devices
MP SUPERVISOR, NSOIC-8, 85DEG C | Farnell
Mp Supervisor, Nsoic-8, 85Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM690AARNZ-REEL?

Additional datasheets, footprints and schematics for ADM690AARNZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADM690AARNZ-REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM690AARNZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM690AARNZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM690AARNZ-REEL fall under?

The ADM690AARNZ-REEL is listed under Single-Supply Monitors.

Can I view similar or alternative parts?

You can view similar parts to ADM690AARNZ-REEL when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM690AARNZ-REEL you can contact the distributor directly for product support, shipping queries etc.

Is the ADM690AARNZ-REEL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM690AARNZ-REEL have stock available?

Authorised distributors including Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADM690AARNZ-REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM690AARNZ-REEL often in real-time on the comparison pages.

What if I can't find stock of ADM690AARNZ-REEL?

You can fill out our help required form which you can use to request a quote for ADM690AARNZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay