ADM690AARNZ Single-Supply Monitors by Analog Devices

Status: Production
Series: ADM690A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.59


Distributor Starting From Stock
Logo for Schukat Electronic Schukat Electronic US$8.03
994
Buy Now
Logo for Farnell Farnell US$2.62
258
Buy Now
Logo for Newark Electronics Newark Electronics US$3.85
258
Buy Now
Logo for element14 element14 US$2.83
258
Buy Now
Logo for Analog Devices Analog Devices US$4.76
64
Buy Now
Logo for Richardson RFPD Richardson RFPD US$2.59
-
Buy Now
View Full Pricing & Stock Comparison

Features

Precision Supply Voltage Monitor
4.65 V ADM690A/ADM802L/ADM805L
4.40 V ADM692A/ADM802M/ADM805M
Reset Assertion Down to 1 V VCC
Reset Timeout—200 ms
Watchdog Timer—1.6 s
100 mA Quiescent Supply Current
Automatic Battery Backup Power Switching
Voltage Monitor for Power Fail
±2% Power Fail Accuracy on ADM802L/M
Space-Saving MicroSOIC Package (ADM690A)

Alternative Descriptions

Watchdog 4,65V/50ms SO8 | Schukat Electronic
MP SUPERVISOR, NSOIC-8, 85DEG C | Farnell
Mp Supervisor, Nsoic-8, 85Deg C | Newark Electronics
5V CMOS Process I.C. | Analog Devices
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM690AARNZ?

Additional datasheets, footprints and schematics for ADM690AARNZ are listed on our Part Details page. You can also find images and similar parts to ADM690AARNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM690AARNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM690AARNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM690AARNZ fall under?

The ADM690AARNZ is listed under Single-Supply Monitors.

Can I view similar or alternative parts?

You can view similar parts to ADM690AARNZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM690AARNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM690AARNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM690AARNZ have stock available?

Authorised distributors including Schukat Electronic, Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for ADM690AARNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM690AARNZ often in real-time on the comparison pages.

What if I can't find stock of ADM690AARNZ?

You can fill out our help required form which you can use to request a quote for ADM690AARNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay