Status: | Production |
---|---|
Series: | ADM690A |
RoHS: | Compliant |
Precision Supply Voltage Monitor |
4.65 V ADM690A/ADM802L/ADM805L |
4.40 V ADM692A/ADM802M/ADM805M |
Reset Assertion Down to 1 V VCC |
Reset Timeout—200 ms |
Watchdog Timer—1.6 s |
100 mA Quiescent Supply Current |
Automatic Battery Backup Power Switching |
Voltage Monitor for Power Fail |
±2% Power Fail Accuracy on ADM802L/M |
Space-Saving MicroSOIC Package (ADM690A) |
5V CMOS PROCESS I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a ADM690AANZ?
Additional datasheets, footprints and schematics for ADM690AANZ are listed on our Part Details page. You can also find images and similar parts to ADM690AANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM690AANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM690AANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM690AANZ fall under?
The ADM690AANZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM690AANZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM690AANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM690AANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM690AANZ have stock available?
Authorised distributors including Chip One Stop and Analog Devices have stock available or on a lead time for ADM690AANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM690AANZ often in real-time on the comparison pages.
What if I can't find stock of ADM690AANZ?
You can fill out our help required form which you can use to request a quote for ADM690AANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.