Status: | Production |
---|---|
Series: | ADM6713 |
RoHS: | Compliant |
Specified over temperature |
Low power consumption (12 μA) |
Reset timeout period of 140 ms (minimum) |
Output stages |
Push-pull RESET output (ADM6711) |
Open-drain RESET output (ADM6713) |
Precision monitoring of 2.5 V, 3 V, |
3.3 V, and 5 V power supply voltages |
Manual reset input |
Reset assertion down to 1 V VCC |
Power supply glitch immunity |
4-lead SC70 package |
MP SUPERVISOR, SC-70-4, 125DEG C | Farnell |
Mp Supervisor, Sc-70-4, 125Deg C | Newark Electronics |
Microprocessor Reset Circuit. | Analog Devices |
Where can I find additional details, specifications and documents for a ADM6713ZAKSZ-REEL7?
Additional datasheets, footprints and schematics for ADM6713ZAKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM6713ZAKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM6713ZAKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM6713ZAKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM6713ZAKSZ-REEL7 fall under?
The ADM6713ZAKSZ-REEL7 is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM6713ZAKSZ-REEL7 when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM6713ZAKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM6713ZAKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM6713ZAKSZ-REEL7 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for ADM6713ZAKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM6713ZAKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM6713ZAKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM6713ZAKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.