Status: | Production |
---|---|
Series: | ADM6339 |
RoHS: | Compliant |
Accurate monitoring of up to four power supply voltages |
6 factory-set threshold options: −5.0 V, 1.8 V, 2.5 V, 3.0 V, 3.3 V, and 5.0 V |
Adjustable input threshold options: −0.5 V (±2.0% accuracy), 0.62 V (±0.8% accuracy), and 1.23 V |
200 ms typical reset timeout |
Open-drain RESET output (10 μA internal pull-up) |
Reset output stage: active low, valid to IN1 = 1 V or IN2 = 1 V |
Low power consumption (55 μA) |
Glitch immunity |
Specified from −40°C to +85°C |
Quad Voltage Monitor | Analog Devices |
Where can I find additional details, specifications and documents for a ADM6339QARJZ-RL7?
Additional datasheets, footprints and schematics for ADM6339QARJZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADM6339QARJZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM6339QARJZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM6339QARJZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM6339QARJZ-RL7 fall under?
The ADM6339QARJZ-RL7 is listed under Quad or More Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM6339QARJZ-RL7 when available in the Quad or More Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM6339QARJZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM6339QARJZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM6339QARJZ-RL7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM6339QARJZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM6339QARJZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADM6339QARJZ-RL7?
You can fill out our help required form which you can use to request a quote for ADM6339QARJZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.