ADM6328-28ARTZ-R7 Part Information
Details for ADM6328-28ARTZ-R7 by Analog Devices
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.7250 |
250 | 0.6750 |
500 | 0.6510 |
Stock Information
Details
Part Specifications
Threshold Voltage | 2.8V |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 185ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADM6328 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADM6328-28ARTZ-R7?
Additional datasheets, footprints and schematics for ADM6328-28ARTZ-R7 are listed in our Part Details tab. You can also find the ADM6328-28ARTZ-R7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM6328-28ARTZ-R7 in the Pricing & Inventory tab next to part details. You can view ADM6328-28ARTZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM6328-28ARTZ-R7 fall under?
The ADM6328-28ARTZ-R7 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM6328-28ARTZ-R7 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM6328-28ARTZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM6328-28ARTZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADM6328-28ARTZ-R7 have stock available?
There is no stock from authorised distributors for ADM6328-28ARTZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM6328-28ARTZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM6328-28ARTZ-R7?
You can fill out our help required form which you can use to request a quote for ADM6328-28ARTZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.