Status: | Production |
---|---|
Series: | ADM6319 |
RoHS: | Compliant |
26 reset threshold options |
2.5 V to 5 V in 100 mV increments |
4 reset timeout options |
1 ms, 20 ms, 140 ms, and 1120 ms (minimum) |
4 watchdog timeout options |
6.3 ms, 102 ms, 1600 ms, and 25.6 sec (typical) |
Manual reset input |
Reset output stages |
Push-pull active low |
Open-drain active low |
Push-pull active high |
Low power consumption: 5 μA |
Guaranteed reset output valid to VCC = 1 V |
Power supply glitch immunity |
Specified over industrial temperature range |
5-lead SOT-23 package |
High/Low Watchdog Supervisor w | Analog Devices |
VOLTAGE SUPERVISOR, SOT-23-3, 85DEG C | Farnell |
Voltage Supervisor, Sot-23-3, 85Deg C Rohs Compliant: Yes |Analog Devices ADM6319B31ARJZ-RL7 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADM6319B31ARJZ-RL7?
Additional datasheets, footprints and schematics for ADM6319B31ARJZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADM6319B31ARJZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM6319B31ARJZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM6319B31ARJZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM6319B31ARJZ-RL7 fall under?
The ADM6319B31ARJZ-RL7 is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM6319B31ARJZ-RL7 when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM6319B31ARJZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM6319B31ARJZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM6319B31ARJZ-RL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADM6319B31ARJZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM6319B31ARJZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADM6319B31ARJZ-RL7?
You can fill out our help required form which you can use to request a quote for ADM6319B31ARJZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.