Status: | Production |
---|---|
Series: | ADM6316 |
RoHS: | Compliant |
26 reset threshold options |
2.5 V to 5 V in 100 mV increments |
4 reset timeout options |
1 ms, 20 ms, 140 ms, and 1120 ms (minimum) |
4 watchdog timeout options |
6.3 ms, 102 ms, 1600 ms, and 25.6 sec (typical) |
Manual reset input |
Reset output stages |
Push-pull active low |
Open-drain active low |
Push-pull active high |
Low power consumption: 5 μA |
Guaranteed reset output valid to VCC = 1 V |
Power supply glitch immunity |
Specified over industrial temperature range |
5-lead SOT-23 package |
Watchdog Supervisor with MR. I | Analog Devices |
VOLTAGE SUPERVISOR, SOT-23-3, 85DEG C | Farnell |
Voltage Supervisor, Sot-23-3, 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ADM6316BX30ARJZ-R7?
Additional datasheets, footprints and schematics for ADM6316BX30ARJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADM6316BX30ARJZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM6316BX30ARJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM6316BX30ARJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM6316BX30ARJZ-R7 fall under?
The ADM6316BX30ARJZ-R7 is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM6316BX30ARJZ-R7 when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM6316BX30ARJZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM6316BX30ARJZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM6316BX30ARJZ-R7 have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADM6316BX30ARJZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM6316BX30ARJZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM6316BX30ARJZ-R7?
You can fill out our help required form which you can use to request a quote for ADM6316BX30ARJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.