Status: | Production |
---|---|
Series: | ADM6315 |
RoHS: | Compliant |
Specified over temperature |
Low power consumption (5 μA typical) |
Precision voltage monitor of voltages from 2.5 V to 5 V at 100 mV increments |
Reset assertion down to VCC > 1 V |
Reset timeout periods: 1 ms, 20 ms, 140 ms, or 1120 ms (minimum) |
Built-in manual reset |
Pin compatible with the ADM811 |
Available in SOT-143 package |
OPEN DRAIN MICROPROCESSOR SUPE | Analog Devices |
MP SUPERVISOR, SOT-143-4, 125DEG C | element14 |
Mp Supervisor, Sot-143-4, 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ADM6315-26D3ARTZR7?
Additional datasheets, footprints and schematics for ADM6315-26D3ARTZR7 are listed on our Part Details page. You can also find images and similar parts to ADM6315-26D3ARTZR7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM6315-26D3ARTZR7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM6315-26D3ARTZR7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM6315-26D3ARTZR7 fall under?
The ADM6315-26D3ARTZR7 is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM6315-26D3ARTZR7 when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM6315-26D3ARTZR7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM6315-26D3ARTZR7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM6315-26D3ARTZR7 have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for ADM6315-26D3ARTZR7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM6315-26D3ARTZR7 often in real-time on the comparison pages.
What if I can't find stock of ADM6315-26D3ARTZR7?
You can fill out our help required form which you can use to request a quote for ADM6315-26D3ARTZR7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.