ADM4073HWRJZ-REEL7 Part Information
Details for ADM4073HWRJZ-REEL7 by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Current Sense Amplifiers
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Bias Current | 40µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 1.8MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
Input Offset Voltage | 1mV |
CMRR | 90dB |
Product Range | ADM4073 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 4073 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 500µA |
Supply Voltage Range | 3V to 28V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADM4073HWRJZ-REEL7?
Additional datasheets, footprints and schematics for ADM4073HWRJZ-REEL7 are listed in our Part Details tab. You can also find the ADM4073HWRJZ-REEL7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM4073HWRJZ-REEL7 in the Pricing & Inventory tab next to part details. You can view ADM4073HWRJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM4073HWRJZ-REEL7 fall under?
The ADM4073HWRJZ-REEL7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADM4073HWRJZ-REEL7 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM4073HWRJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM4073HWRJZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADM4073HWRJZ-REEL7 have stock available?
There is no stock from authorised distributors for ADM4073HWRJZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM4073HWRJZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM4073HWRJZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM4073HWRJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.